Molex Circular Connectors - Circular Connectors - Housings - 09-48-1114 09-48-1114

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041113-09-48-1114 Packaging: Bulk Number of Positions: 11 Pitch: 3.96 mm Color: White Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Solder Fastening Type: Ramp Contact Material: Bronze Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 11 Gender: Female Housing Material: Polyester Number of Circuits: 10 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 6 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 09-48-4118; 09-48-2080; 09-48-21200009481114 ; 00948-1114; 009481114; 09481114; 9481114; A-41815-0011; Country of Origin: PR Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041113-09-48-1114 Packaging: Bulk Number of Positions: 11 Pitch: 3.96 mm Color: White Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Solder Fastening Type: Ramp Contact Material: Bronze Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 11 Gender: Female Housing Material: Polyester Number of Circuits: 10 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 6 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 09-48-4118; 09-48-2080; 09-48-21200009481114 ; 00948-1114; 009481114; 09481114; 9481114; A-41815-0011; Country of Origin: PR Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 09-48-1114 - 1041113-09-48-1114 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 09-48-1114
1041113-09-48-1114
Circular Connectors - Circular Connectors - Housings - 09-48-1114 1041113-09-48-1114
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041113-09-48-1114 Packaging: Bulk Number of Positions: 11 Pitch: 3.96 mm Color: White Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Solder Fastening Type: Ramp Contact Material: Bronze Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 11 Gender: Female Housing Material: Polyester Number of Circuits: 10 Orientation: Right Angle Contact Plating: Tin Housing Color: White Contact Resistance: 6 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 09-48-4118; 09-48-2080; 09-48-21200009481114 ; 00948-1114; 009481114; 09481114; 9481114; A-41815-0011; Country of Origin: PR Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041113-09-48-1114
Packaging: Bulk
Number of Positions: 11
Pitch: 3.96 mm
Color: White
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Solder
Fastening Type: Ramp
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 11
Gender: Female
Housing Material: Polyester
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Contact Resistance: 6 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 09-48-4118; 09-48-2080; 09-48-21200009481114; 00948-1114; 009481114; 09481114; 9481114; A-41815-0011;
Country of Origin: PR
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now
Connector, Rcpt, 11Pos, 1Row, 3.96Mm; Connector Systems Molex - 24M9934 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 11Pos, 1Row, 3.96Mm; Connector Systems Molex
24M9934
Connector, Rcpt, 11Pos, 1Row, 3.96Mm; Connector Systems Molex 24M9934
CONNECTOR, RCPT, 11POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 396 41815 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 11POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 396 41815 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1041113-09-48-1114 24M9934
Product Name Circular Connectors - Circular Connectors - Housings - 09-48-1114 Connector, Rcpt, 11Pos, 1Row, 3.96Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers