Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041109-09-48-1104
Number of Positions: 10
Pitch: 3.96 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 10
Gender: Female
Housing Material: Polyester
Number of Circuits: 9
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Contact Resistance: 6 mΩ
Contact Gender: Female
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 09-48-4108; 0009485104; 09-48-21010009481104
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Connector
CONNECTOR, RCPT, 10POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1041109-09-48-1104 | 09-48-1104 | 01AH8081 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 09-48-1104 | Connector, Rcpt, 10Pos, 1Row, 3.96Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors | Board to Board Connector |