Kk 156 Pcb Assy Rtan 08 Ckts Tin Rohs Compliant: Yes Product overview: 09-48-1084 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-09-48-1084 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204286-09-48-1084
Number of Positions: 8
Pitch: 3.96 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 8
Gender: Receptacle
Housing Material: Polyester
Number of Circuits: 7
Orientation: Right Angle
Contact Plating: Tin
Housing Color: White
Contact Resistance: 6 mΩ
Contact Gender: Female
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0009481084; 009481084; 09481084; 9481084; A-41815-0008;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 75 °C
CONNECTOR, RCPT, 8POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-09-48-1084 | 09-48-1084 | 1204286-09-48-1084 | 99AC9855 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 09-48-1084 | Connector, Rcpt, 8Pos, 1Row, 3.96Mm; Connector Systems Molex | |
| Termination | Solder | Through Hole |