Molex 5A 250V Electronic Connector 09-48-1064

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
316-09-48-1064
5A 250V Electronic Connector 316-09-48-1064
6 Pos Female Receptacle, 3.96mm Pitch, RA PCB Mount, 5A, 250V Product overview: 09-48-1064 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-09-48-1064 can be used for catalog matching and distributor lookup.

6 Pos Female Receptacle, 3.96mm Pitch, RA PCB Mount, 5A, 250V Product overview: 09-48-1064 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-09-48-1064 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 24M9931 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Pitch Spacing Molex
24M9931
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Pitch Spacing Molex 24M9931
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:KK 396 41815 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:KK 396 41815 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Connector Systems Molex - 99AC9854 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Connector Systems Molex
99AC9854
Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Connector Systems Molex 99AC9854
CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 396 41815 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:KK 396 41815 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09-48-1064 316-09-48-1064 24M9931 99AC9854
Product Name 5A 250V Electronic Connector Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Pitch Spacing Molex Connector, Rcpt, 6Pos, 1Row, 3.96Mm; Connector Systems Molex
Gender Female / Jack
Termination Solder Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products