Molex Coaxial Cables (RF) 0897620960

Description
CA SMA JACK-U.FL 1.13 CABLE
Request a Quote Datasheet
Description
CA SMA JACK-U.FL 1.13 CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0897620960-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0897620960-ND
Coaxial Cables (RF) 900-0897620960-ND
CA SMA JACK-U.FL 1.13 CABLE

CA SMA JACK-U.FL 1.13 CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0897620960-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2556946-3 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6660 ft (2.03 dm)
View Details
2 suppliers