Molex Pluggable Cables 0887625400

Description
7 Position SATA Plug to Plug, Right Angle 1.64' (500.00mm) Red Shielded
Request a Quote Datasheet
Description
7 Position SATA Plug to Plug, Right Angle 1.64' (500.00mm) Red Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - WM14087-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
WM14087-ND
Pluggable Cables WM14087-ND
7 Position SATA Plug to Plug, Right Angle 1.64' (500.00mm) Red Shielded

7 Position SATA Plug to Plug, Right Angle 1.64' (500.00mm) Red Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number WM14087-ND
Product Name Pluggable Cables
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details