Molex USB Cables 0887283300

Description
USB 1.1 Cable A Male to Cable (Round) 4.30' (1.31m) Shielded
Request a Quote Datasheet
Description
USB 1.1 Cable A Male to Cable (Round) 4.30' (1.31m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - WM14082-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
WM14082-ND
USB Cables WM14082-ND
USB 1.1 Cable A Male to Cable (Round) 4.30' (1.31m) Shielded

USB 1.1 Cable A Male to Cable (Round) 4.30' (1.31m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number WM14082-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-FM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details