Header Connector, pcb Mount, recept, 32 Contacts, pin, 0.079 Pitch, pc Tail Terminal, locking Mech Product overview: 0878313221 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-0878313221 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 32 position 0.079"" (2.00mm)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-0878313221 | 0878313221-ND |
| Product Name | Electronic Connector | Headers, Male Pins |
| Termination | Solder | |
| Voltage Rating | 125 volts | 125 volts |
| Current Rating | 2.0 amps | 2.0 amps |