"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
Conn Shrouded Header HDR 20 POS 2mm Solder ST Thru-Hole Milli-Grid™ Tube Product overview: 0878312021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-0878312021 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM20528-ND | 314-0878312021 |
| Product Name | Headers, Male Pins | Electronic Connector |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | |
| Voltage Rating | 125 volts |