Conn Socket Strip RCP 12 POS 2mm Solder RA Thru-Hole Milli-Grid™ Tube Product overview: 0872641252 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-0872641252 can be used for catalog matching and distributor lookup.
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 315-0872641252 | 23-0872641252-ND |
| Product Name | Electronic Connector | Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |
| Termination | Solder | |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Through Hole, Right Angle |