Molex USB Cables 0847290008

Description
USB 2.0 Cable A Female to A Male (Circular Coupling) 16.40' (5.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Female to A Male (Circular Coupling) 16.40' (5.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 0847290008-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
0847290008-ND
USB Cables 0847290008-ND
USB 2.0 Cable A Female to A Male (Circular Coupling) 16.40' (5.00m) Shielded

USB 2.0 Cable A Female to A Male (Circular Coupling) 16.40' (5.00m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0847290008-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/105-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
USB Cables - 1828549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 5.91 ft (18 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details