Molex Contact, Socket, 22Awg, Crimp; Product Range Molex 08-70-1039

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 54H5572 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
54H5572
Contact, Socket, 22Awg, Crimp; Product Range Molex 54H5572
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Mini-SPOX 5263 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Pitch Spacing:2.5mm RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Mini-SPOX 5263 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Pitch Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Female, 28-22Awg, Crimp; Product Range Molex - 95H9576 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 28-22Awg, Crimp; Product Range Molex
95H9576
Contact, Female, 28-22Awg, Crimp; Product Range Molex 95H9576
CONTACT, FEMALE, 28-22AWG, CRIMP; Product Range:5263 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, FEMALE, 28-22AWG, CRIMP; Product Range:5263 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Spoxt Bmi, 5263 Series, Socket, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex - 59M4171 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Spoxt Bmi, 5263 Series, Socket, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
59M4171
Contact, Spoxt Bmi, 5263 Series, Socket, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex 59M4171
Contact, SPOXT BMI, 5263 Series, Socket, 28 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, SPOXT BMI, 5263 Series, Socket, 28 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Spoxt Bmi, 5263 Series, Socket, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex - 35X2556 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Spoxt Bmi, 5263 Series, Socket, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
35X2556
Contact, Spoxt Bmi, 5263 Series, Socket, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex 35X2556
Contact, SPOXT BMI, 5263 Series, Socket, 28 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, SPOXT BMI, 5263 Series, Socket, 28 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-70-1039 54H5572 59M4171
Product Name Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Spoxt Bmi, 5263 Series, Socket, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Jacks, Plugs - 9202VLT-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers