Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 08-70-0102

Description
MINI SPOX CRIMP TERM
Request a Quote Datasheet
Description
MINI SPOX CRIMP TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 08-70-0102 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
08-70-0102
Connectors Crimp Contacts, Commercial, Stamped & Formed 08-70-0102
MINI SPOX CRIMP TERM

MINI SPOX CRIMP TERM

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Spoxt Bmi, 5241 Series, Pin, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex - 35X2553 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Spoxt Bmi, 5241 Series, Pin, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
35X2553
Contact, Spoxt Bmi, 5241 Series, Pin, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex 35X2553
Contact, SPOXT BMI, 5241 Series, Pin, 28 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, SPOXT BMI, 5241 Series, Pin, 28 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, Crimp, 28-22Awg; Product Range Molex - 92AH7800 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 28-22Awg; Product Range Molex
92AH7800
Contact, Pin, Crimp, 28-22Awg; Product Range Molex 92AH7800
CONTACT, PIN, CRIMP, 28-22AWG; Product Range:Mini-Latch 5241 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 5240 Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 28-22AWG; Product Range:Mini-Latch 5241 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 5240 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-70-0102 08-70-0102 35X2553 92AH7800
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Spoxt Bmi, 5241 Series, Pin, 28 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex Contact, Pin, Crimp, 28-22Awg; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details