Molex Contact, Female, 30-22Awg, Crimp; Series Molex 08-65-0816

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Female, 30-22Awg, Crimp; Series Molex - 84K9416 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 30-22Awg, Crimp; Series Molex
84K9416
Contact, Female, 30-22Awg, Crimp; Series Molex 84K9416
CONTACT, FEMALE, 30-22AWG, CRIMP; Series:KK; For Use With:KK Series Crimp Terminal Housings; Contact Plating:Gold; Contact Material:Phosphor Bronze; Gender:Socket; Contact Termination:Crimp; Wire Size (AWG):30-22 RoHS Compliant: Yes

CONTACT, FEMALE, 30-22AWG, CRIMP; Series:KK; For Use With:KK Series Crimp Terminal Housings; Contact Plating:Gold; Contact Material:Phosphor Bronze; Gender:Socket; Contact Termination:Crimp; Wire Size (AWG):30-22 RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Molex - 67P3951 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
67P3951
Contact, Socket, 22Awg, Crimp; Product Range Molex 67P3951
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 6459 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:CrimpRoH S Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 6459 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 30-22Awg, Crimp Rohs Compliant Molex - 90AJ7237 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-22Awg, Crimp Rohs Compliant Molex
90AJ7237
Contact, Socket, 30-22Awg, Crimp Rohs Compliant Molex 90AJ7237
CONTACT, SOCKET, 30-22AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 30-22AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-65-0816 84K9416 67P3951 90AJ7237
Product Name Contact, Female, 30-22Awg, Crimp; Series Molex Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Socket, 30-22Awg, Crimp Rohs Compliant Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products