Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 08-65-0815

Description
CUT STRIP - KK 100 CRP TERM STD 22-30 AWG SGOLD
Request a Quote Datasheet
Description
CUT STRIP - KK 100 CRP TERM STD 22-30 AWG SGOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 08-65-0815 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
08-65-0815
Connectors Crimp Contacts, Commercial, Stamped & Formed 08-65-0815
CUT STRIP - KK 100 CRP TERM STD 22-30 AWG SGOLD

CUT STRIP - KK 100 CRP TERM STD 22-30 AWG SGOLD

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 22-30Awg, Crimp; Series Molex - 02H5767 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-30Awg, Crimp; Series Molex
02H5767
Contact, Socket, 22-30Awg, Crimp; Series Molex 02H5767
CONTACT, SOCKET, 22-30AWG, CRIMP; SERIES:KK; FOR USE WITH:KK SERIES CRIMP TERMINAL HOUSINGS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD; CONTACT TERMINATION:CRIMP; CONNECTOR TYPE:CONTACT, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 22-30AWG, CRIMP; SERIES:KK; FOR USE WITH:KK SERIES CRIMP TERMINAL HOUSINGS; CONTACT GENDER:SOCKET; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:GOLD; CONTACT TERMINATION:CRIMP; CONNECTOR TYPE:CONTACT, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Molex - 28X2595 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
28X2595
Contact, Socket, 22Awg, Crimp; Product Range Molex 28X2595
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 6459 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:CrimpRoH S Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 6459 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-65-0815 08-65-0815 02H5767 28X2595
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 22-30Awg, Crimp; Series Molex Contact, Socket, 22Awg, Crimp; Product Range Molex
Termination CRIMP Crimp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details