Molex Contact, Female, 30-22Awg, Crimp, Full Reel; Product Range Molex 08-65-0813

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Female, 30-22Awg, Crimp, Full Reel; Product Range Molex - 10R6571 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 30-22Awg, Crimp, Full Reel; Product Range Molex
10R6571
Contact, Female, 30-22Awg, Crimp, Full Reel; Product Range Molex 10R6571
CONTACT, FEMALE, 30-22AWG, CRIMP, FULL REEL; Product Range:6459 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Size:22 RoHS Compliant: Yes

CONTACT, FEMALE, 30-22AWG, CRIMP, FULL REEL; Product Range:6459 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Size:22 RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 30-22Awg, Crimp Rohs Compliant Molex - 85AJ6655 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-22Awg, Crimp Rohs Compliant Molex
85AJ6655
Contact, Socket, 30-22Awg, Crimp Rohs Compliant Molex 85AJ6655
CONTACT, SOCKET, 30-22AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 30-22AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 30-22Awg, Crimp Rohs Compliant Molex - 26AK3706 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-22Awg, Crimp Rohs Compliant Molex
26AK3706
Contact, Socket, 30-22Awg, Crimp Rohs Compliant Molex 26AK3706
CONTACT, SOCKET, 30-22AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 30-22AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-65-0813 10R6571 85AJ6655
Product Name Contact, Female, 30-22Awg, Crimp, Full Reel; Product Range Molex Contact, Socket, 30-22Awg, Crimp Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - A222T34V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details