Molex Electronic Connector 08-65-0811

Description
Contact SKT Crimp ST Cable Mount 22-30AWG KK® T/R Product overview: 08-65-0811 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-65-0811 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT Crimp ST Cable Mount 22-30AWG KK® T/R Product overview: 08-65-0811 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-65-0811 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-08-65-0811
Electronic Connector 332-08-65-0811
Contact SKT Crimp ST Cable Mount 22-30AWG KK® T/R Product overview: 08-65-0811 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-65-0811 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 22-30AWG KK® T/R Product overview: 08-65-0811 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-65-0811 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 08-65-0811 - 1014517-08-65-0811 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 08-65-0811
1014517-08-65-0811
Circular Connectors - Circular Connectors - Housings - 08-65-0811 1014517-08-65-0811
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014517-08-65-0811 Packaging: Bulk Termination: Crimp Shielding: Unshielded Contact Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 43030-0003; 43031-0001; 43030-0002; 166309-2; 10044403-101LF; 48251-000LF000865081 1; 08650811; 6459-(558); 8650811; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Wire Gauge (Max): 30 AWG Wire Gauge (Min): 22 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014517-08-65-0811
Packaging: Bulk
Termination: Crimp
Shielding: Unshielded
Contact Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 43030-0003; 43031-0001; 43030-0002; 166309-2; 10044403-101LF; 48251-000LF0008650811; 08650811; 6459-(558); 8650811;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 22 AWG

Buy Now
Kk 100 Crp Term Std 22-30 Awg Sgold Molex - 54H5534 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Crp Term Std 22-30 Awg Sgold Molex
54H5534
Kk 100 Crp Term Std 22-30 Awg Sgold Molex 54H5534
KK 100 Crp Term Std 22-30 Awg SGold

KK 100 Crp Term Std 22-30 Awg SGold

Supplier's Site
Molex - 90M2554 - Newark, An Avnet Company
Chicago, IL, United States
Molex
90M2554
Molex 90M2554
Molex

Molex

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-08-65-0811 1014517-08-65-0811 54H5534
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 08-65-0811 Kk 100 Crp Term Std 22-30 Awg Sgold Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details