Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036337-08-65-0805
Packaging: Bulk
Connector Type: Connector, PCB, Signal
Termination: Crimp
Contact Material: Bronze
Number of Contacts: 1
Gender: Female
Length: 9.7 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Height: 3.12 mm
Contact Gender: Female
Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 171639-1; 350550-1; 39-00-0039; 350536-1; 02-09-1104; 08-50-01060008650805
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Depth: 1.91 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 30 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1036337-08-65-0805 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 08-65-0805 |