Molex Crimp Contact; Series Molex 08-65-0805

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Crimp Contact; Series Molex - 98B5521 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact; Series Molex
98B5521
Crimp Contact; Series Molex 98B5521
CRIMP CONTACT; SERIES:KK; GENDER:FEMALE; CONTACT TERMINATION:CRIMP; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:TIN; WIRE SIZE (AWG):30-22; FOR USE WITH:KK SERIES CRIMP TERMINAL HOUSINGS ROHS COMPLIANT: YES

CRIMP CONTACT; SERIES:KK; GENDER:FEMALE; CONTACT TERMINATION:CRIMP; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:TIN; WIRE SIZE (AWG):30-22; FOR USE WITH:KK SERIES CRIMP TERMINAL HOUSINGS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 30-22Awg, Crimp; Product Range Molex - 99AC9851 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-22Awg, Crimp; Product Range Molex
99AC9851
Contact, Socket, 30-22Awg, Crimp; Product Range Molex 99AC9851
CONTACT, SOCKET, 30-22AWG, CRIMP; Product Range:KK 254 41572 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex KK Interconnection System RoHS Compliant: Yes

CONTACT, SOCKET, 30-22AWG, CRIMP; Product Range:KK 254 41572 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex KK Interconnection System RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-65-0805 98B5521 99AC9851
Product Name Crimp Contact; Series Molex Contact, Socket, 30-22Awg, Crimp; Product Range Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Strip Connector Standards - Type Solder Cup - A25001-006 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details