Molex Kk 156 Term Crp 18-22 Awg Antifish Gold Molex 08-65-0128

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Kk 156 Term Crp 18-22 Awg Antifish Gold Molex - 54H5529 - Newark, An Avnet Company
Chicago, IL, United States
Kk 156 Term Crp 18-22 Awg Antifish Gold Molex
54H5529
Kk 156 Term Crp 18-22 Awg Antifish Gold Molex 54H5529
KK 156 TERM CRP 18-22 AWG ANTIFISH GOLD

KK 156 TERM CRP 18-22 AWG ANTIFISH GOLD

Supplier's Site
Contact, Socket, 18Awg, Crimp; Product Range Molex - 60AC4012 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
60AC4012
Contact, Socket, 18Awg, Crimp; Product Range Molex 60AC4012
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 396 8818 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex KK 41695 Series Housing RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 396 8818 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex KK 41695 Series Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-65-0128 54H5529 60AC4012
Product Name Kk 156 Term Crp 18-22 Awg Antifish Gold Molex Contact, Socket, 18Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details