Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 08-65-0121

Description
CUT STRIP - KK 156 TERM CRP 22-26 AWG TRI URCON G
Request a Quote Datasheet
Description
CUT STRIP - KK 156 TERM CRP 22-26 AWG TRI URCON G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 08-65-0121 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
08-65-0121
Connectors Crimp Contacts, Commercial, Stamped & Formed 08-65-0121
CUT STRIP - KK 156 TERM CRP 22-26 AWG TRI URCON G

CUT STRIP - KK 156 TERM CRP 22-26 AWG TRI URCON G

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 02H5765 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
02H5765
Contact, Socket, 22Awg, Crimp; Product Range Molex 02H5765
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 7258 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Connector Type:Contact, CrimpRoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 7258 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Connector Type:Contact, CrimpRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 08-65-0121 02H5765
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 22Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details