Molex Circular Connectors - Circular Connectors - Housings - 08-65-0118 08-65-0118

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046065-08-65-0118 Packaging: Tape & Reel Termination: Crimp Contact Material: Bronze Gender: Female Length: 13.69 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 08-65-01180008650118 ; 08650118; 2878-B-A(555)B; 8650118; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Wire/Cable Gauge: 20 AWG Wire Gauge (Max): 20 AWG Wire Gauge (Min): 18 AWG
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046065-08-65-0118 Packaging: Tape & Reel Termination: Crimp Contact Material: Bronze Gender: Female Length: 13.69 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 08-65-01180008650118 ; 08650118; 2878-B-A(555)B; 8650118; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Wire/Cable Gauge: 20 AWG Wire Gauge (Max): 20 AWG Wire Gauge (Min): 18 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 08-65-0118 - 1046065-08-65-0118 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 08-65-0118
1046065-08-65-0118
Circular Connectors - Circular Connectors - Housings - 08-65-0118 1046065-08-65-0118
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046065-08-65-0118 Packaging: Tape & Reel Termination: Crimp Contact Material: Bronze Gender: Female Length: 13.69 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 08-65-01180008650118 ; 08650118; 2878-B-A(555)B; 8650118; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Wire/Cable Gauge: 20 AWG Wire Gauge (Max): 20 AWG Wire Gauge (Min): 18 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046065-08-65-0118
Packaging: Tape & Reel
Termination: Crimp
Contact Material: Bronze
Gender: Female
Length: 13.69 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 08-65-01180008650118; 08650118; 2878-B-A(555)B; 8650118;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Wire/Cable Gauge: 20 AWG
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 18 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1046065-08-65-0118
Product Name Circular Connectors - Circular Connectors - Housings - 08-65-0118
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details