Molex Contact, Socket, 18Awg, Crimp; Product Range Molex 08-65-0115

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 18Awg, Crimp; Product Range Molex - 17M9500 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
17M9500
Contact, Socket, 18Awg, Crimp; Product Range Molex 17M9500
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 2478 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 2478 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 08-65-0115 17M9500
Product Name Contact, Socket, 18Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details