Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 08-58-0187

Description
CUT STRIP - KK 156 TERM CRP 18-20 AWG TRIFURCON
Request a Quote Datasheet
Description
CUT STRIP - KK 156 TERM CRP 18-20 AWG TRIFURCON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 08-58-0187 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
08-58-0187
Connectors Crimp Contacts, Commercial, Stamped & Formed 08-58-0187
CUT STRIP - KK 156 TERM CRP 18-20 AWG TRIFURCON

CUT STRIP - KK 156 TERM CRP 18-20 AWG TRIFURCON

Buy Now
Contact, Female, 20-18Awg, Crimp; Product Range Molex - 29H4139 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 20-18Awg, Crimp; Product Range Molex
29H4139
Contact, Female, 20-18Awg, Crimp; Product Range Molex 29H4139
CONTACT, FEMALE, 20-18AWG, CRIMP; Product Range:6938 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:KK Series Crimp Terminal Housings RoHS Compliant: Yes

CONTACT, FEMALE, 20-18AWG, CRIMP; Product Range:6938 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:KK Series Crimp Terminal Housings RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Molex - 99Y2849 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
99Y2849
Contact, Socket, 18Awg, Crimp; Product Range Molex 99Y2849
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 396 6938 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 396 6938 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-58-0187 29H4139 99Y2849
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Female, 20-18Awg, Crimp; Product Range Molex Contact, Socket, 18Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers