Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 08-58-0110

Description
CUT STRIP - KK 156 TERM CRP 18-20 AWG TRI URCON GOLD
Request a Quote Datasheet
Description
CUT STRIP - KK 156 TERM CRP 18-20 AWG TRI URCON GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 08-58-0110 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
08-58-0110
Connectors Crimp Contacts, Commercial, Stamped & Formed 08-58-0110
CUT STRIP - KK 156 TERM CRP 18-20 AWG TRI URCON GOLD

CUT STRIP - KK 156 TERM CRP 18-20 AWG TRI URCON GOLD

Buy Now
Contact, Socket, 18Awg, Crimp; Product Range Molex - 54H5497 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
54H5497
Contact, Socket, 18Awg, Crimp; Product Range Molex 54H5497
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 396 Trifurcon 6838 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 396 Trifurcon 6838 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 20-18Awg, Crimp Rohs Compliant Molex - 90AJ7236 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-18Awg, Crimp Rohs Compliant Molex
90AJ7236
Contact, Socket, 20-18Awg, Crimp Rohs Compliant Molex 90AJ7236
CONTACT, SOCKET, 20-18AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 20-18AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-58-0110 54H5497 90AJ7236
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 18Awg, Crimp; Product Range Molex Contact, Socket, 20-18Awg, Crimp Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products