Molex Contact, Socket, 22Awg, Crimp; Product Range Molex 08-56-0115

Description
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 4809 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 4809 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22Awg, Crimp; Product Range Molex - 50M5758 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
50M5758
Contact, Socket, 22Awg, Crimp; Product Range Molex 50M5758
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 4809 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 4809 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Contact,skt,crimp Terminal Molex - 02E2557 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact,skt,crimp Terminal Molex
02E2557
Connector Contact,skt,crimp Terminal Molex 02E2557
Connector Contact,SKT,CRIMP Terminal

Connector Contact,SKT,CRIMP Terminal

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 50M5758 02E2557
Product Name Contact, Socket, 22Awg, Crimp; Product Range Molex Connector Contact,skt,crimp Terminal Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Socket to 0.080″ Pin Socket, Adapter - 8031 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details