The Molex 54H5461 is a crimp socket contact designed for use within the KK 2478 series. It accommodates wire sizes ranging from 18 AWG to 24 AWG, making it suitable for various applications, including power and wire-to-board connections. The contact is constructed from brass and features gold plating for both mating and termination interfaces, ensuring reliable electrical performance. The maximum wire insulation diameter is 2.79 mm. This product is packaged in bags and is compliant with RoHS regulations, indicating it is free from hazardous substances. The crimp terminal is compatible with several Molex connectors, enhancing its versatility in engineering projects.
Connector
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 2478 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes
Contact, KKr 396, 2478 Series, Socket, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes
Connector Contact,SKT,IDC Terminal
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 08-56-0106 | 54H5461 | 59M4163 |
| Product Name | Contact, Socket, 18Awg, Crimp; Product Range Molex | Contact, Kkr 396, 2478 Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex | |
| Termination | Crimp |