Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973922-08-55-0124
Packaging: Cut Tape
Pitch: 2.54 mm
Connector Type: Connector, Crimp, PCB, Signal
Number of Rows: 1
Termination: Crimp
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 2
Gender: Female
Length: 5.05 mm
Shielding: Unshielded
Housing Material: Polyester
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Mounting: SMD (SMT)
Contact Resistance: 10 mΩ
Height: 3.05 mm
Contact Gender: Female
Plating: Tin
Categories: OEM Parts(0-9)
Case / Package: 0124
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 2 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG
Max Current Rating: 2.5 A
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 30 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973922-08-55-0124 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 08-55-0124 |