Molex Contact, Socket, 22Awg, Crimp; Product Range Molex 08-55-0111

Description
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 4809 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes
Description
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 4809 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22Awg, Crimp; Product Range Molex - 26H0651 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
26H0651
Contact, Socket, 22Awg, Crimp; Product Range Molex 26H0651
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 4809 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 4809 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 22Awg, Crimp; Product Range Molex - 78Y5290 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
78Y5290
Contact, Socket, 22Awg, Crimp; Product Range Molex 78Y5290
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 4809 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex KK 6471 Series Housing RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 4809 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex KK 6471 Series Housing RoHS Compliant: Yes

Supplier's Site
Connector Contact,skt,crimp Terminal Rohs Compliant Molex - 42M0739 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact,skt,crimp Terminal Rohs Compliant Molex
42M0739
Connector Contact,skt,crimp Terminal Rohs Compliant Molex 42M0739
Connector Contact,SKT,CRIMP Terminal RoHS Compliant: Yes

Connector Contact,SKT,CRIMP Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 26H0651 78Y5290 42M0739
Product Name Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Socket, 22Awg, Crimp; Product Range Molex Connector Contact,skt,crimp Terminal Rohs Compliant Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - BRA.2F.200.PZSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details