Molex Connectors 08-55-0101

Description
CUT STRIP - KK 100 CRP TERM ST
Request a Quote Datasheet
Description
CUT STRIP - KK 100 CRP TERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 08-55-0101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
08-55-0101
Connectors 08-55-0101
CUT STRIP - KK 100 CRP TERM ST

CUT STRIP - KK 100 CRP TERM ST

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 08-55-0101 - 1041228-08-55-0101 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 08-55-0101
1041228-08-55-0101
Terminals - 08-55-0101 1041228-08-55-0101
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041228-08-55-0101 Packaging: Cut Tape Connector Type: Connector, Crimp, PCB, Signal Termination: Crimp Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 1 Gender: Female Length: 9.7 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Mounting: SMD (SMT) Contact Resistance: 10 mΩ Height: 3.68 mm Contact Gender: Female Plating: Nickel Categories: Terminals Case / Package: 0101 Alternative Parts (Cross-Reference): 50079-8000; 02-06-1101; 16-02-0082; L17RRD1F11400; 980-2000-923; 1318107-10008550101; 008550101; 08-55-0101 .; 08-55-0101.; 08550101; 2759-(555)B; 8550101; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 2.1 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG Max Current Rating: 4 A Wire Gauge (Max): 22 AWG Wire Gauge (Min): 30 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041228-08-55-0101
Packaging: Cut Tape
Connector Type: Connector, Crimp, PCB, Signal
Termination: Crimp
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 1
Gender: Female
Length: 9.7 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Mounting: SMD (SMT)
Contact Resistance: 10 mΩ
Height: 3.68 mm
Contact Gender: Female
Plating: Nickel
Categories: Terminals
Case / Package: 0101
Alternative Parts (Cross-Reference): 50079-8000; 02-06-1101; 16-02-0082; L17RRD1F11400; 980-2000-923; 1318107-10008550101; 008550101; 08-55-0101 .; 08-55-0101.; 08550101; 2759-(555)B; 8550101;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 2.1 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG
Max Current Rating: 4 A
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 30 AWG

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 54H5445 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
54H5445
Contact, Socket, 22Awg, Crimp; Product Range Molex 54H5445
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 2759 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 2759 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Molex - 60AC4003 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
60AC4003
Contact, Socket, 22Awg, Crimp; Product Range Molex 60AC4003
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 2759 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex KK 2695 & 5051 Series Housing RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 2759 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex KK 2695 & 5051 Series Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-55-0101 08-55-0101 1041228-08-55-0101 54H5445 60AC4003
Product Name Connectors Terminals - 08-55-0101 Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Socket, 22Awg, Crimp; Product Range Molex
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data