Connector
CONTACT, SOCKET, CRIMP, 22-18AWG; Product Range:KK 396 8818 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 08-52-0131 | 65H8517 |
| Product Name | Contact, Socket, Crimp, 22-18Awg; Product Range Molex | |
| Termination | Crimp |