Molex Contact, Socket, 18Awg, Crimp; Product Range Molex 08-52-0113

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 18Awg, Crimp; Product Range Molex - 54H5426 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
54H5426
Contact, Socket, 18Awg, Crimp; Product Range Molex 54H5426
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 396 Trifurcon 6838 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Size:18 RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 396 Trifurcon 6838 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Size:18 RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Kkr Trifurcont, 6838 Series, Socket, 20 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 34R5532 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Kkr Trifurcont, 6838 Series, Socket, 20 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
34R5532
Contact, Kkr Trifurcont, 6838 Series, Socket, 20 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 34R5532
Contact, KKr TrifurconT, 6838 Series, Socket, 20 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, KKr TrifurconT, 6838 Series, Socket, 20 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-52-0113 54H5426 34R5532
Product Name Contact, Socket, 18Awg, Crimp; Product Range Molex Contact, Kkr Trifurcont, 6838 Series, Socket, 20 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details