Molex 7A 250V Electronic Connector 08-52-0112

Description
Female Crimp Terminal, 7A, 250V, 20-18AWG, Tin/Bronze Product overview: 08-52-0112 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-52-0112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Terminal, 7A, 250V, 20-18AWG, Tin/Bronze Product overview: 08-52-0112 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-52-0112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7A 250V Electronic Connector
332-08-52-0112
7A 250V Electronic Connector 332-08-52-0112
Female Crimp Terminal, 7A, 250V, 20-18AWG, Tin/Bronze Product overview: 08-52-0112 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-52-0112 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, 7A, 250V, 20-18AWG, Tin/Bronze Product overview: 08-52-0112 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-52-0112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 08-52-0112 - 1183641-08-52-0112 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 08-52-0112
1183641-08-52-0112
Terminals - 08-52-0112 1183641-08-52-0112
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183641-08-52-0112 Packaging: Cut Tape Connector Type: Connector, PCB, Signal, Socket Number of Rows: 1 Termination: Crimp Contact Material: Bronze, Tin Voltage Rating: 250 V Current Rating: 7 A Number of Contacts: 1 Gender: Female Length: 13.7 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 6 mΩ Height: 4.74 mm Contact Gender: Female Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 0008520112; 008520112; 08-52-0112.; 08-52-0112..; 0852-0112; 08520112; 08520112*; 6838-A(P909); 85-20-112; 8520112; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 3.3 mm Lead Free: Lead Free Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8536695050 Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: Unknown Wire/Cable Gauge: 20 AWG Wire Gauge (Max): 18 AWG Wire Gauge (Min): 20 AWG Max Operating Temperature: 75 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183641-08-52-0112
Packaging: Cut Tape
Connector Type: Connector, PCB, Signal, Socket
Number of Rows: 1
Termination: Crimp
Contact Material: Bronze, Tin
Voltage Rating: 250 V
Current Rating: 7 A
Number of Contacts: 1
Gender: Female
Length: 13.7 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Contact Resistance: 6 mΩ
Height: 4.74 mm
Contact Gender: Female
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 0008520112; 008520112; 08-52-0112.; 08-52-0112..; 0852-0112; 08520112; 08520112*; 6838-A(P909); 85-20-112; 8520112;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Depth: 3.3 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8536695050
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Wire/Cable Gauge: 20 AWG
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 20 AWG
Max Operating Temperature: 75 °C

Buy Now
Kk 156 Term Crp 18-20 Awg Trifurcon Tin Rohs Compliant Molex - 26AC5523 - Newark, An Avnet Company
Chicago, IL, United States
Kk 156 Term Crp 18-20 Awg Trifurcon Tin Rohs Compliant Molex
26AC5523
Kk 156 Term Crp 18-20 Awg Trifurcon Tin Rohs Compliant Molex 26AC5523
KK 156 TERM CRP 18-20 AWG TRIFURCON TIN ROHS COMPLIANT: YES

KK 156 TERM CRP 18-20 AWG TRIFURCON TIN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Molex - 54H5425 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
54H5425
Contact, Socket, 18Awg, Crimp; Product Range Molex 54H5425
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 396 Trifurcon 6838 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 396 Trifurcon 6838 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-08-52-0112 08-52-0112 1183641-08-52-0112 26AC5523 54H5425
Product Name 7A 250V Electronic Connector Terminals - 08-52-0112 Kk 156 Term Crp 18-20 Awg Trifurcon Tin Rohs Compliant Molex Contact, Socket, 18Awg, Crimp; Product Range Molex
Gender Female / Jack
Termination Crimp Crimp Crimp
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products