Molex OEM Parts - OEM Parts (0 - 9) - 08-52-0101 08-52-0101

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035587-08-52-0101 Termination: Crimp Contact Material: Brass Gender: Female Length: 9.7 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 20 mΩ Plating: Tin Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 350536-1; 50058-8000; 08-50-0113; 39-00-0077; 794956-1; 1586315-1; 39-00-0038; 87421-0000; 770904-1; 794606-10008-52-0101 ; 0008520101; 008520101; 08-52-0101 .; 08-52-0101.; 08-52-0101..; 08520101; 6459-(P909); 8520101; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 2.1 mm Lead Free: Yes Mount: Cable RoHS: Compliant Min Operating Temperature: 0 °C Wire/Cable Gauge: 30 AWG Max Current Rating: 4 A Wire Gauge (Max): 30 AWG Wire Gauge (Min): 22 AWG
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035587-08-52-0101 Termination: Crimp Contact Material: Brass Gender: Female Length: 9.7 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 20 mΩ Plating: Tin Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 350536-1; 50058-8000; 08-50-0113; 39-00-0077; 794956-1; 1586315-1; 39-00-0038; 87421-0000; 770904-1; 794606-10008-52-0101 ; 0008520101; 008520101; 08-52-0101 .; 08-52-0101.; 08-52-0101..; 08520101; 6459-(P909); 8520101; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 2.1 mm Lead Free: Yes Mount: Cable RoHS: Compliant Min Operating Temperature: 0 °C Wire/Cable Gauge: 30 AWG Max Current Rating: 4 A Wire Gauge (Max): 30 AWG Wire Gauge (Min): 22 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 08-52-0101 - 1035587-08-52-0101 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 08-52-0101
1035587-08-52-0101
OEM Parts - OEM Parts (0 - 9) - 08-52-0101 1035587-08-52-0101
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035587-08-52-0101 Termination: Crimp Contact Material: Brass Gender: Female Length: 9.7 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 20 mΩ Plating: Tin Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 350536-1; 50058-8000; 08-50-0113; 39-00-0077; 794956-1; 1586315-1; 39-00-0038; 87421-0000; 770904-1; 794606-10008-52-0101 ; 0008520101; 008520101; 08-52-0101 .; 08-52-0101.; 08-52-0101..; 08520101; 6459-(P909); 8520101; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 2.1 mm Lead Free: Yes Mount: Cable RoHS: Compliant Min Operating Temperature: 0 °C Wire/Cable Gauge: 30 AWG Max Current Rating: 4 A Wire Gauge (Max): 30 AWG Wire Gauge (Min): 22 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035587-08-52-0101
Termination: Crimp
Contact Material: Brass
Gender: Female
Length: 9.7 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Contact Resistance: 20 mΩ
Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 350536-1; 50058-8000; 08-50-0113; 39-00-0077; 794956-1; 1586315-1; 39-00-0038; 87421-0000; 770904-1; 794606-10008-52-0101; 0008520101; 008520101; 08-52-0101 .; 08-52-0101.; 08-52-0101..; 08520101; 6459-(P909); 8520101;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 2.1 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Min Operating Temperature: 0 °C
Wire/Cable Gauge: 30 AWG
Max Current Rating: 4 A
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 22 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1035587-08-52-0101
Product Name OEM Parts - OEM Parts (0 - 9) - 08-52-0101
Unlock Full Specs
to access all available technical data