Molex Contact, Socket, 22Awg, Crimp; Product Range Molex 08-52-0101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 60AC3999 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
60AC3999
Contact, Socket, 22Awg, Crimp; Product Range Molex 60AC3999
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 6459 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex KK 2695 Series Housing RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 6459 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex KK 2695 Series Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Molex - 60AC4000 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
60AC4000
Contact, Socket, 22Awg, Crimp; Product Range Molex 60AC4000
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 6459 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex KK 2695 Series Housing RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 6459 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex KK 2695 Series Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Contact,skt,crimp Terminal Molex - 39C6931 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact,skt,crimp Terminal Molex
39C6931
Connector Contact,skt,crimp Terminal Molex 39C6931
Connector Contact,SKT,CRIMP Terminal

Connector Contact,SKT,CRIMP Terminal

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-52-0101 60AC3999 39C6931
Product Name Contact, Socket, 22Awg, Crimp; Product Range Molex Connector Contact,skt,crimp Terminal Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details