Molex Contact, Female, 24-18Awg, Crimp; Connector Type Molex 08-52-0071

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Female, 24-18Awg, Crimp; Connector Type Molex - 95H7519 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 24-18Awg, Crimp; Connector Type Molex
95H7519
Contact, Female, 24-18Awg, Crimp; Connector Type Molex 95H7519
CONTACT, FEMALE, 24-18AWG, CRIMP; Connector Type:Contact, Crimp; Series:2478; For Use With:2574, 2139, 41695, 3069, 6422, 5265, 5239 Connectors; Contact Plating:Tin; Contact Material:Phosphor Bronze; Contact Size:18 RoHS Compliant: Yes

CONTACT, FEMALE, 24-18AWG, CRIMP; Connector Type:Contact, Crimp; Series:2478; For Use With:2574, 2139, 41695, 3069, 6422, 5265, 5239 Connectors; Contact Plating:Tin; Contact Material:Phosphor Bronze; Contact Size:18 RoHS Compliant: Yes

Supplier's Site
Kk 156 Terminal Crimp 18-24 Awg Tin Rohs Compliant Molex - 26AC5521 - Newark, An Avnet Company
Chicago, IL, United States
Kk 156 Terminal Crimp 18-24 Awg Tin Rohs Compliant Molex
26AC5521
Kk 156 Terminal Crimp 18-24 Awg Tin Rohs Compliant Molex 26AC5521
KK 156 TERMINAL CRIMP 18-24 AWG TIN ROHS COMPLIANT: YES

KK 156 TERMINAL CRIMP 18-24 AWG TIN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Molex - 54H5420 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
54H5420
Contact, Socket, 18Awg, Crimp; Product Range Molex 54H5420
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 2478 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Connector Type:Contact, Crimp RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 2478 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Connector Type:Contact, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Kkr 396, 2478 Series, Socket, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 35X2544 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Kkr 396, 2478 Series, Socket, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
35X2544
Contact, Kkr 396, 2478 Series, Socket, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 35X2544
Contact, KKr 396, 2478 Series, Socket, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, KKr 396, 2478 Series, Socket, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-52-0071 95H7519 26AC5521 54H5420
Product Name Contact, Female, 24-18Awg, Crimp; Connector Type Molex Kk 156 Terminal Crimp 18-24 Awg Tin Rohs Compliant Molex Contact, Socket, 18Awg, Crimp; Product Range Molex
Contact Size (AWG) 18 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details