CONTACT, SOCKET, 30-22AWG, CRIMP ROHS COMPLIANT: YES
CONTACT, SOCKET, 30-22AWG, CRIMP; PRODUCT RANGE:KK 254 2759 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOLEX KK 2695 & 5051 SERIES HOUSINGROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 03AH3780 | 02AH7274 |
| Product Name | Contact, Socket, 30-22Awg, Crimp Rohs Compliant Molex | Contact, Socket, 30-22Awg, Crimp; Product Range Molex |
| Termination | CRIMP |