Molex Electronic Connector 08-50-0401

Description
Contact PIN Solder ST Thru-Hole KK® Loose Product overview: 08-50-0401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-50-0401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact PIN Solder ST Thru-Hole KK® Loose Product overview: 08-50-0401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-50-0401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 332-08-50-0401 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
332-08-50-0401
Electronic Connector 332-08-50-0401
Contact PIN Solder ST Thru-Hole KK® Loose Product overview: 08-50-0401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-50-0401 can be used for catalog matching and distributor lookup.

Contact PIN Solder ST Thru-Hole KK® Loose Product overview: 08-50-0401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-08-50-0401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors - 1033530-08-50-0401 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors
1033530-08-50-0401
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors 1033530-08-50-0401
Win Source Part Number: 1033530-08-50-0401 Category: Connectors, Interconnects>Termin als - PC Pin, Single Post Connectors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 735187-2; 1287-ST; 1285; 1286; 63849-1; 63756-10008500401; 08500401; 8500401; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.8140 Mfr: Molex Other Names: 2266-08-50-0401 RoHS Status: RoHS non-compliant

Win Source Part Number: 1033530-08-50-0401
Category: Connectors, Interconnects>Terminals - PC Pin, Single Post Connectors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 735187-2; 1287-ST; 1285; 1286; 63849-1; 63756-10008500401; 08500401; 8500401;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.8140
Mfr: Molex
Other Names: 2266-08-50-0401
RoHS Status: RoHS non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, Solder; Product Range Molex - 33C3598 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder; Product Range Molex
33C3598
Contact, Pin, Solder; Product Range Molex 33C3598
CONTACT, PIN, SOLDER; Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:KK Series Crimp Terminal Housings; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, PIN, SOLDER; Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:KK Series Crimp Terminal Housings; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-08-50-0401 1033530-08-50-0401 08-50-0401 33C3598
Product Name Electronic Connector Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors Contact, Pin, Solder; Product Range Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
PC Pin, Single Post Connectors - 36-11156-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details