Molex Contact, Socket, 18Awg, Crimp; Product Range Molex 08-50-0276

Description
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:8993 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Housing Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:8993 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Housing Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 18Awg, Crimp; Product Range Molex - 72C6112 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
72C6112
Contact, Socket, 18Awg, Crimp; Product Range Molex 72C6112
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:8993 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Housing Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:8993 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Housing Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C6112
Product Name Contact, Socket, 18Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products