Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010729-08-50-0189
Packaging: Bulk
Connector Type: Connector, PCB, Power, Signal, Socket
Termination: Crimp
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 1
Gender: Female
Length: 13.7 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Contact Resistance: 6 mΩ
Height: 4.74 mm
Weight: 4.535924 g
Contact Gender: Female
Plating: Tin
Width: 6.35 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 171639-1; 350550-1; 350536-1; 08-50-0106; 39-00-0038; 02-06-11030008500189
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
Depth: 3.3 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Wire/Cable Gauge: 20 AWG
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 20 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010729-08-50-0189 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 08-50-0189 |