Connector
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 396 Trifurcon 6838 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
KK 156 TERM CRP 18-20 AWG TRIFURCON TIN ROHS COMPLIANT: YES
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:KK 396 Trifurcon 6838 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
CONTACT, SOCKET, 20-18AWG, CRIMP ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 08-50-0187 | 39X7518 | 26AC5520 |
| Product Name | Contact, Socket, 18Awg, Crimp; Product Range Molex | Kk 156 Term Crp 18-20 Awg Trifurcon Tin Rohs Compliant Molex | |
| Termination | Crimp |