Molex Contact, Socket, 22Awg, Crimp; Product Range Molex 08-50-0134

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 14AC6191 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
14AC6191
Contact, Socket, 22Awg, Crimp; Product Range Molex 14AC6191
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 2578 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 2578 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22Awg, Crimp Rohs Compliant Molex - 05AC9649 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp Rohs Compliant Molex
05AC9649
Contact, Socket, 22Awg, Crimp Rohs Compliant Molex 05AC9649
CONTACT, SOCKET, 22AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 22AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-50-0134 14AC6191 05AC9649
Product Name Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Socket, 22Awg, Crimp Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details