The Molex 02AH7271 is a crimp socket contact designed for use with the KK 2878 series. It accommodates wire sizes of 18 to 20 AWG and features a female gender configuration. The contact is made of brass and is tin plated for both mating and termination surfaces, ensuring reliable electrical connections. It is packaged on a reel for convenient handling and application. This product is compliant with RoHS standards and is suitable for power applications, making it a viable choice for engineers looking for reliable crimp terminals in their projects.
Connector
CONTACT, SOCKET, 18AWG, CRIMP; PRODUCT RANGE:KK 2878 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOLEX KK 2574 & 6422 SERIES HOUSING ROHS COMPLIANT: YES
CONTACT, SOCKET, 20AWG-18AWG, CRIMP ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 08-50-0115 | 02AH7271 | 03AH3777 |
| Product Name | Contact, Socket, 18Awg, Crimp; Product Range Molex | Contact, Socket, 20Awg-18Awg, Crimp Rohs Compliant Molex | |
| Termination | CRIMP |