Molex Connectors 08-50-0113

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 08-50-0113 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
08-50-0113
Connectors 08-50-0113
CUT STRIP-KK 100 CRP TERM STD

CUT STRIP-KK 100 CRP TERM STD

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 88C0996 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
88C0996
Contact, Socket, 22Awg, Crimp; Product Range Molex 88C0996
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 2759 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 2759 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Molex - 17X0429 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
17X0429
Contact, Socket, 22Awg, Crimp; Product Range Molex 17X0429
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 2759 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 254 2759 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Kkr 396, 2759 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex - 35X2542 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Kkr 396, 2759 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
35X2542
Contact, Kkr 396, 2759 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex 35X2542
Contact, KKr 396, 2759 Series, Socket, 30 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, KKr 396, 2759 Series, Socket, 30 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Kkr 254, 2759 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex - 86T4818 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Kkr 254, 2759 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
86T4818
Contact, Kkr 254, 2759 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex 86T4818
Contact, KKr 254, 2759 Series, Socket, 30 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, KKr 254, 2759 Series, Socket, 30 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-50-0113 08-50-0113 88C0996 35X2542
Product Name Connectors Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Kkr 396, 2759 Series, Socket, 30 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details