Molex Contact; Contact Material Molex 08-50-0109

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact; Contact Material Molex - 24M9878 - Newark, An Avnet Company
Chicago, IL, United States
Contact; Contact Material Molex
24M9878
Contact; Contact Material Molex 24M9878
Contact; Contact Material:Brass; Wire Size (AWG):24-18 RoHS Compliant: Yes

Contact; Contact Material:Brass; Wire Size (AWG):24-18 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 08-50-0109 24M9878
Product Name Contact; Contact Material Molex
Contact Size (AWG) 24 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 13712 - Powell Electronics, Inc.
Nicomatic North America
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P230A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details