Molex Contact, Socket, 22Awg, Crimp; Product Range Molex 08-05-0304

Description
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 4573 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex KK 4338 Series Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 4573 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex KK 4338 Series Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22Awg, Crimp; Product Range Molex - 36B8874 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
36B8874
Contact, Socket, 22Awg, Crimp; Product Range Molex 36B8874
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 4573 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex KK 4338 Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 4573 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex KK 4338 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36B8874
Product Name Contact, Socket, 22Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products