Molex Contact, Socket, 22Awg, Crimp; Product Range Molex 08-03-0306

Description
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 4573 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex KK 4338 Series Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 4573 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex KK 4338 Series Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22Awg, Crimp; Product Range Molex - 36B8869 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
36B8869
Contact, Socket, 22Awg, Crimp; Product Range Molex 36B8869
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 4573 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex KK 4338 Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 4573 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex KK 4338 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36B8869
Product Name Contact, Socket, 22Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details