Molex Pluggable Connector Assemblies 0787150002

Description
29 Position SAS, SATA Receptacle Connector Solder Surface Mount
Request a Quote Datasheet
Description
29 Position SAS, SATA Receptacle Connector Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 0787150002-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
0787150002-ND
Pluggable Connector Assemblies 0787150002-ND
29 Position SAS, SATA Receptacle Connector Solder Surface Mount

29 Position SAS, SATA Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connectors - 0787150002 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
0787150002
Pluggable Connectors 0787150002
CONN RCPT 29POS SLD SMD

CONN RCPT 29POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 0787150002-ND 0787150002
Product Name Pluggable Connector Assemblies Pluggable Connectors
Connector Type SAS, SATA
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
Headers, Male Pins - A26671-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details