Molex Connectors, Interconnects -Memory Connectors- PC Card Sockets 0785260001‎

Description
Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets Series: 78526 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Card Type: SIM Card Number of Positions: 10 (8 + 2) Connector Type: Connector and Ejector Insertion, Removal Method: Push In, Push Out Mounting Type: Surface Mount, Right Angle
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets Series: 78526 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Card Type: SIM Card Number of Positions: 10 (8 + 2) Connector Type: Connector and Ejector Insertion, Removal Method: Push In, Push Out Mounting Type: Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Memory Connectors- PC Card Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Memory Connectors- PC Card Sockets
Connectors, Interconnects -Memory Connectors- PC Card Sockets
Manufacturer: Molex Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets Series: 78526 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Card Type: SIM Card Number of Positions: 10 (8 + 2) Connector Type: Connector and Ejector Insertion, Removal Method: Push In, Push Out Mounting Type: Surface Mount, Right Angle

Manufacturer: Molex
Category: Connectors, Interconnects -Memory Connectors- PC Card Sockets
Series: 78526
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Card Type: SIM Card
Number of Positions: 10 (8 + 2)
Connector Type: Connector and Ejector
Insertion, Removal Method: Push In, Push Out
Mounting Type: Surface Mount, Right Angle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Memory Connectors- PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products