Molex Backplane Connectors - Specialized 0764103608

Description
CONN HDR IMPACT 144POS EDGE MNT
Description
CONN HDR IMPACT 144POS EDGE MNT
Datasheet
Datasheet Summary
Powered by GS/AI

The 0764103608 part number is part of the Impact,Ñ¢ 100 Ohm Backplane Connector System from Lingto Electronic Limited. This connector system supports data rates up to and beyond 25 Gbps, making it suitable for next-generation high-speed applications. It features a high differential pair density of up to 30 pairs per cm, which optimizes board space while maintaining signal integrity. The design incorporates broad-edge-coupled transmission technology that minimizes cross-talk noise and ensures consistent channel performance across all differential pairs. The connectors are compatible with existing Impact 100 Ohm backplane products, allowing for upgrades in electrical performance without requiring changes to the footprint or mating connectors. The system includes various configurations, including daughtercard receptacles and backplane headers, with current ratings ranging from 60.0 to 120.0A per module. This versatility makes it applicable for use in telecommunications, data centers, and medical equipment, among other applications.

Datasheet Summary
Powered by GS/AI

The 0764103608 part number is part of the Impact,Ñ¢ 100 Ohm Backplane Connector System from Lingto Electronic Limited. This connector system supports data rates up to and beyond 25 Gbps, making it suitable for next-generation high-speed applications. It features a high differential pair density of up to 30 pairs per cm, which optimizes board space while maintaining signal integrity. The design incorporates broad-edge-coupled transmission technology that minimizes cross-talk noise and ensures consistent channel performance across all differential pairs. The connectors are compatible with existing Impact 100 Ohm backplane products, allowing for upgrades in electrical performance without requiring changes to the footprint or mating connectors. The system includes various configurations, including daughtercard receptacles and backplane headers, with current ratings ranging from 60.0 to 120.0A per module. This versatility makes it applicable for use in telecommunications, data centers, and medical equipment, among other applications.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - 0764103608 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
0764103608
Backplane Connectors - Specialized 0764103608
CONN HDR IMPACT 144POS EDGE MNT

CONN HDR IMPACT 144POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 0764103608
Product Name Backplane Connectors - Specialized
Geometry Impact, Guide Left
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details